EN
  • EN
  • DE

SST26VF020A-104I/SN

Part No SST26VF020A-104I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 2MBIT SPI/QUAD 8SOIC / FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF020
Other Names 150-SST26VF020A-104I/SNTR,150-SST26VF020A-104I/SNCTINACTIVE,150-SST26VF020A-104I/SNDKRINACTIVE,150-SST26VF020A-104I/SN
Standard Package 100
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0051
Win Source Part Number 1254437-SST26VF020A-104I/SN
Ultra Librarian 3D Model Ultra Librarian SST26VF020A-104I/SN CAD Model

Description

Microchip Technology SST26VF020A-104I/SN Flash Memory

The SST26VF020A-104I/SN is a high-performance, 2-Megabit Flash memory device from Microchip Technology, designed to provide reliable data storage and retrieval for a wide range of applications. This compact, integrated circuit is part of Microchip's SuperFlash® product line, which is renowned for its low power consumption and high endurance.

Key Features:

  • Memory Size: The device offers 2 Megabits (256K x 8) of memory, providing ample space for firmware storage, parameter settings, and data logging.
  • Operating Voltage: It operates within a range of 2.7V to 3.6V, making it suitable for battery-operated and low-power applications.
  • Performance: With a fast read access time, it ensures quick data retrieval, enhancing the performance of embedded systems.
  • Endurance: The SST26VF020A-104I/SN boasts high endurance with 100,000 erase/write cycles, ensuring long-term reliability and data integrity.
  • Temperature Range: This device is designed to operate over the industrial temperature range of -40°C to +85°C, making it ideal for demanding environments.
  • Package Type: It comes in a space-saving 8-pin SOIC package, which is widely used and easy to integrate into various designs.

Advanced Security Features:

The SST26VF020A-104I/SN includes advanced security features that protect against unauthorized access and accidental data corruption. These include software-controlled protection mechanisms and a hardware lock to secure critical data regions.

Applications:

This flash memory device is versatile and can be used in a variety of applications, such as:

  • Embedded control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Automotive electronics
  • Industrial control units
  • Medical devices

With its robust design and advanced features, the SST26VF020A-104I/SN from Microchip Technology provides a reliable and efficient storage solution for designers and engineers looking to enhance their systems with high-quality, non-volatile memory.

You May Also Be Interested in

Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 55 ns 48-TFBGA
Need more? Email Us
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Microchip Technology
IC FLASH 8MBIT PARALLEL 48WFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-WFBGA (6x4)
Lowest to $3.2372
Microchip Technology
IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Lowest to $2.2439
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Spansion
IC FLASH 32MBIT PARALLEL 80PQFP / FLASH - NOR Memory IC 32Mb (1M x 32) Parallel 56 MHz 54 ns 80-PQFP (14x20)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess