EN
  • EN
  • DE

1879369-1

Part No 1879369-1
Manufacturer TE Connectivity
Catalog Potentiometers, Variable Resistors
Description Res Carbon Film Trimmer 25K Ohm 20% 0.15W 1(Elec)/1(Mech)Turn (9.8 X 5 X 12.1mm) Pin Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ELV Compliant
Mount Radial
Power Rating 100 mW
Resistance 25 kΩ
RoHS Compliant
Tolerance 20 %
Win Source Part Number 1041665-1879369-1
Categories Potentiometers,Variable Resistors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1879369-1 CAD Model

Description

The 1879369-1 is a potentiometer manufactured by TE Connectivity. It's designed for precise control of electrical circuits, enabling users to adjust resistance levels smoothly. This component is crucial in applications requiring variable resistance, such as volume controls, calibration settings, and sensor adjustments.

Applications

  • Audio Equipment: Used as volume controls and tone adjustments in amplifiers, mixers, and other audio devices.
  • Instrumentation: Employed in test and measurement equipment for fine-tuning and calibration.
  • Motor Speed Control: Integrated into motor speed controllers to adjust the speed of electric motors.
  • Lighting Control: Used in dimmer switches and lighting control systems to adjust light intensity.
  • Robotics: Found in robotic systems for precise control of joint movement and sensor adjustments.

Features

  • High Precision: Offers high precision in resistance adjustment, enabling fine-tuning of circuits.
  • Durable Construction: Built with durable materials to withstand mechanical wear and environmental conditions.
  • Smooth Adjustment: Provides smooth and continuous resistance adjustment without steps or discontinuities.
  • Compact Design: Features a compact design for easy integration into various electronic devices.
  • Long Lifespan: Designed for long-term reliability and stable performance over time.

Benefits

  • Precise Control: Allows for precise control of resistance, enabling accurate adjustments in electronic circuits.
  • Enhanced User Experience: Improves user experience with smooth and responsive adjustment capabilities.
  • Increased System Performance: Optimizes system performance by allowing precise calibration and tuning.
  • Reliable Operation: Ensures reliable operation even in demanding environments.
  • Easy Integration: Simplifies integration into existing designs with its compact size and standard mounting options.

Additional Details

The TE Connectivity 1879369-1 potentiometer typically features a resistance range determined by its specific configuration (consult datasheet for specific resistance value). It is often constructed with a carbon composition or cermet resistive element for stability and longevity. The power rating is typically in the range of 0.25W to 0.5W. It commonly comes in a through-hole mounting configuration and may have a rotary or linear adjustment mechanism. Electrical tolerance can vary but is typically around ±10% or ±20%. Consult the specific product datasheet from TE Connectivity for comprehensive specifications, including resistance tolerance, power rating, temperature coefficient, and mechanical dimensions.

You May Also Be Interested in

Bi technologies
TRIMMER 25K OHM 0.5W PC PIN TOP
Lowest to $1.6363
Copal Electronics Inc.
Lowest to $1.3063
Murata Electronics North America
Lowest to $2.5527
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Lowest to $2.9455
ALPS Electric
Res POT 10K Ohm 20% 1/20W 1(Elec)/1(Mech)Turn 6mm (24.55 X 9.5 X 11.35mm) Pin Panel Mount/Through Hole
Lowest to $1.5712
Vishay
POT 5K OHM 3W CERMET LINEAR
Lowest to $76.6364
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.3284
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Murata Electronics North America
Res Cermet Trimmer 22K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (2.2 X 2.75 X 0.8mm) Foot Print SMD T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess