EN
  • EN
  • DE

S501 2A 250V5 X 20MM CERAMIC F

Part No S501 2A 250V5 X 20MM CERAMIC F
Manufacturer Cooper Bussmann, Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026989-S501 2A 250V5 X 20MM CERAMIC F
Categories OEM Parts( S )
Manufacturer Cooper Bussmann, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S501 2A 250V5 X 20MM CERAMIC F CAD Model

Description

The S501 2A 250V 5 x 20mm Ceramic F is a fast-acting ceramic fuse manufactured by Cooper Bussmann, Inc. It is designed to protect electrical circuits from overcurrent and short circuit conditions. The fuse is commonly used in a variety of electronic devices and equipment to prevent damage from excessive current flow.

Applications:

  • Power Supplies: Used to protect power supply circuits from overcurrent.
  • Electronic Instruments: Implemented in measuring instruments and test equipment.
  • Consumer Electronics: Integrated into devices such as TVs, radios, and DVD players.
  • Lighting Systems: Employed in lighting fixtures and ballast circuits.
  • Industrial Equipment: Used in control panels and industrial machinery.

Features:

  • Fast-Acting: Quickly interrupts the circuit in response to an overcurrent condition.
  • Ceramic Body: Provides excellent insulation and high-temperature resistance.
  • 5 x 20mm Size: Standard size for easy replacement and compatibility.
  • 2A Current Rating: Designed to protect circuits with a maximum current of 2 Amperes.
  • 250V Voltage Rating: Suitable for circuits with a voltage up to 250 Volts.

Benefits:

  • Circuit Protection: Prevents damage to electronic components from overcurrent.
  • Safety: Reduces the risk of fire and electrical shock.
  • Reliability: Ensures consistent performance in protecting circuits.
  • Easy Replacement: Standard size and design allows for quick and simple replacement.
  • Cost-Effective: Provides an economical solution for circuit protection.

Additional Details:

The S501 2A 250V 5 x 20mm Ceramic F fuse consists of a ceramic tube containing a fusible link. When the current exceeds the rated value, the fusible link melts, breaking the circuit and stopping the flow of current. The ceramic body provides excellent insulation and can withstand high temperatures. The fuse is designed to be easily inserted into fuse holders or clips. It is important to select the correct fuse rating for the specific application to ensure proper protection. Cooper Bussmann provides detailed datasheets and specifications for the S501 series fuses, including information on interrupting ratings, resistance, and other parameters. These fuses are commonly used in a wide range of applications due to their reliability, performance, and ease of use.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess