EN
  • EN
  • DE

GMA-1A

Part No GMA-1A
Manufacturer Cooper Bussmann, Inc.
Catalog Fuses
Description 5 x 20mm Fast-acting Glass Tube Fuses | GMA 1A BUSS FUSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton - Electronics Division
Status Obsolete
Fuse Type Cartridge, Glass
Current Rating (Amps) 1A
Voltage Rating - AC 250V
Response Time Fast Blow
Manufacturer Package 5mm x 20mm
Mounting Style Holder
Breaking Capacity at Rated Voltage 35A
Melting I2t 0.48
Approvals CSA, PSE, UL
Parts Dimension 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance 0.163 Ohms
Manufacturer Pack Quantity 5
MSL Level Not Applicable
Win Source Part Number 1177399-GMA-1A
Manufacturer Homepage www.cooperbussmann.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian GMA-1A CAD Model

Description

The GMA-1A is a 1 Ampere glass cartridge fuse manufactured by Cooper Bussmann (now Eaton). It is a fast-acting fuse, designed to provide quick protection against overcurrent conditions in a variety of electronic circuits and equipment.

Applications

  • Protection of sensitive electronic components
  • Power supply protection
  • Instrumentation circuits
  • Lighting circuits
  • Consumer electronics

Features

  • Fast-Acting Fuse
  • Glass Cartridge
  • 1 Ampere Current Rating
  • 250V Voltage Rating
  • UL Listed
  • RoHS Compliant

Benefits

  • Quick Overcurrent Protection
  • Easy to Replace
  • Visual Indication of Blown Fuse
  • Reliable Performance
  • Compliance with Safety Standards

Specifications

The GMA-1A is rated for a current of 1 Ampere and a voltage of 250V AC or DC. It is a fast-acting fuse, meaning it will blow quickly when the current exceeds its rating, typically within milliseconds. The fuse is constructed with a glass tube, allowing for visual inspection to determine if it has blown. The end caps are typically made of nickel-plated brass or similar conductive material. The interrupting rating is typically 35A or higher, depending on the voltage. The physical dimensions are standardized for glass cartridge fuses. It is commonly used in low to medium energy circuits where the risk of overload needs to be mitigated. It is UL listed, meaning it has been tested and certified to meet safety standards.

The GMA-1A's fast-acting characteristic provides rapid protection against overcurrents, preventing damage to sensitive electronic components. The glass cartridge allows for easy visual inspection, simplifying troubleshooting. The 1 Ampere current rating makes it suitable for a wide range of applications. Its compliance with safety standards ensures reliable and safe operation. Because of the glass cartridge design it can be easily inspected to visually determine if it has blown and needs replacement.

You May Also Be Interested in

Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 4A 32VAC 63VDC 1206
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Eaton Bussmann
FUSE BOARD MNT 5A 250VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess