EN
  • EN
  • DE

0603FA750-R

Part No 0603FA750-R
Manufacturer Cooper Bussmann, Inc.
Catalog Fuses
Description Chip™ Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cooper Bussmann, Inc.
Win Source Part Number 1120730-0603FA750-R
Manufacturer Homepage www.cooperbussmann.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0603FA750-R CAD Model

Description

The 0603FA750-R is a fast-acting surface mount fuse from Cooper Bussmann (now Eaton). This fuse is designed to protect sensitive electronic circuits from overcurrent conditions. It is a small, ceramic fuse with a thin film construction, making it ideal for applications where space is limited. Its fast-acting characteristic allows it to quickly interrupt the circuit in the event of a short circuit or overload, preventing damage to downstream components.

Applications:

  • Mobile Phones: Protects the internal circuitry of mobile phones from overcurrent.
  • Tablets: Protects the internal components of tablets from damage due to current surges.
  • Laptops: Provides overcurrent protection for laptop motherboards and peripherals.
  • SSD (Solid State Drives): Protects SSDs from electrical faults and overcurrent conditions.
  • Power Supplies: Provides overcurrent protection in low-power power supplies.

Features:

  • Fast-Acting: Quickly interrupts the circuit under overcurrent conditions.
  • Surface Mount: Designed for surface mount assembly on PCBs.
  • Ceramic Construction: Provides excellent thermal and mechanical stability.
  • Small Size: Compact 0603 package for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives.

Benefits:

  • Provides reliable overcurrent protection for sensitive electronic circuits.
  • Prevents damage to downstream components caused by short circuits or overloads.
  • Enables compact designs due to its small size.
  • Ensures compliance with environmental regulations.

Additional Details:

The 0603FA750-R has a current rating of 750mA (0.75A) and a voltage rating of typically 32V or 63V. The interrupting rating indicates the maximum current that the fuse can safely interrupt, which is typically several times the rated current. This fuse is designed to be used in low-energy circuits. Consult the datasheet for detailed electrical characteristics, including I2t values, voltage drop, and temperature derating information. Proper placement and soldering techniques are essential for reliable performance.

You May Also Be Interested in

Eaton Bussmann
FUSE BOARD MNT 3A 250VAC/450VDC / 3 A 250 V AC 450 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Lowest to $10.5260
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Littelfuse Inc.
FUSE BOARD MNT 2.5A 12VAC 32VDC
Lowest to $0.1309
Littelfuse Inc.
Axial Lead & Cartridge Fuses 5×20 mm > Time-Lag > 477 Series
Lowest to $1.3710
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9013 $58.5845
160+ $0.7396 $118.3360
245+ $0.7165 $175.5425
335+ $0.6934 $232.2890
435+ $0.6703 $291.5805
580+ $0.6010 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess