EN
  • EN
  • DE

DCM-USBBB-R5

Part No DCM-USBBB-R5
Manufacturer Conxall/Switchcraft
Catalog USB Cables
Description CBL USB2.0 B PLUG-OPEN W/COUPL  /  USB 2.0 Cable B Male to Cable, Round (Circular Coupling) 16.25' (4.95m) Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>USB Cables
Mfr Conxall/Switchcraft
Series Data-Con-X®
Package Bulk
Configuration B Male to Cable, Round (Circular Coupling)
Length 16.25' (4.95m)
Specifications USB 2.0
Wire Gauge 28 AWG, 28 AWG
Shielding Shielded
Color Black
Features Data Transfer and Charge, Industrial Environments - IP66
Base Product Number DCM-USBBB
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.2000
Other Names SC3506
Standard Package 25
Win Source Part Number 1132319-DCM-USBBB-R5
Ultra Librarian 3D Model Ultra Librarian DCM-USBBB-R5 CAD Model

Description

The Data-Con-X® series USB cable assembly is a high-performance device designed for use in industrial environments.

  • Configuration: B male to cable, round (circular coupling)
  • Length: 16.25' (4.95m)
  • Shielded: Yes
  • Wire Gauge: 28 AWG
  • Specification: USB 2.0
  • Function: Data transfer and charge
  • Package: Bulk
  • Color: Black
  • Suitable for: Data transfer and charging in industrial environments

You May Also Be Interested in

Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Tripp Lite
USB 2.0 A-M TO A-M CABLE 10' / Cable Assembly USB 3m Reversible USB Type A to Reversible USB Type A 4 to 4 POS M-M 24AWG/28AWG
Lowest to $11.1280
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Amphenol
CBL A PLUG TO OPEN W/COUPL 3.28' / USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Cable A Male to Cable, Round (Circular Coupling) 3.28' (1.00m) Shielded
Need more? Email Us
Qualtek
CABLE USB 3.0 A TO MICRO B 9.84'
Lowest to $14.5528
Amphenol PCD
PLUG W/ A CODED 1.0 M USB3-A COR
Need more? Email Us
Tripp Lite
CBL USB2.0 A RCPT TO A PLUG 6' / USB 2.0 Cable A Female to A Male 6.00' (1.83m) Shielded
Lowest to $5.3340
Molex, LLC
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Assmann WSW Components
CONN USB TYPE A FEMALE W/1M CABL / Cable Assembly USB 1m USB Type A 4 POS M Solder 24AWG/28AWG
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess