EN
  • EN
  • DE

RCV336ACF/SVDR6759-21

Part No RCV336ACF/SVDR6759-21
Manufacturer Conexant Systems
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087798-RCV336ACF/SVDR6759-21
Categories OEM Parts(O-R)
Manufacturer Conexant Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RCV336ACF/SVDR6759-21 CAD Model

Description

The Conexant Systems RCV336ACF/SVDR6759-21 is a modem chipset designed for dial-up internet connectivity. Conexant (now Synaptics) was a major supplier of modem technology, and this part number likely represents a component within a 33.6 kbps modem solution.

Applications

  • Dial-Up Modems: Used in internal and external dial-up modems for connecting computers to the internet over telephone lines.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for dial-up transaction processing.
  • Industrial Control Systems: Employed in industrial control equipment for remote monitoring and data acquisition.
  • Legacy Communication Devices: Used in older communication equipment reliant on analog modem technology.

Features

  • V.34bis Standard: Supports the V.34bis modem standard, enabling data transfer rates up to 33.6 kbps.
  • Error Correction: Incorporates error correction protocols (e.g., V.42, MNP) for reliable data transmission over noisy phone lines.
  • Data Compression: Includes data compression algorithms (e.g., V.42bis, MNP 5) to increase effective data throughput.
  • Analog Front End (AFE): Features an analog front end for interfacing with the telephone line.
  • Digital Signal Processor (DSP): Employs a DSP to handle modem signal processing tasks.

Benefits

  • Connectivity: Provides dial-up internet connectivity through standard telephone lines.
  • Data Transfer: Enables data transfer at speeds up to 33.6 kbps.
  • Reliability: Ensures reliable data transmission through error correction.
  • Compatibility: Compatible with various modem standards and communication protocols.
  • Integration: Allows for integration into various embedded systems.

Technical Details

The Conexant RCV336ACF/SVDR6759-21 likely requires a 5V power supply and includes analog and digital interfaces. It typically includes a UART interface for communicating with a host system. The modem chipset features capabilities such as automatic baud rate detection, dial tone detection, and call progress monitoring. Specific pinouts and comprehensive specifications depend on the specific revision of the chipset and its application context. It is likely a surface mount device.

You May Also Be Interested in

Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess