EN
  • EN
  • DE

BT835KRF

Part No BT835KRF
Manufacturer Conexant Systems
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049844-BT835KRF
Categories OEM Parts(A-B)
Manufacturer Conexant Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BT835KRF CAD Model

Description

The BT835KRF is a multimedia controller IC manufactured by Conexant Systems (now Synaptics). This chip is likely designed for applications requiring video decoding, encoding, and display capabilities. As part of the Conexant's video processor family, the BT835KRF is expected to handle various video and audio formats, providing a comprehensive multimedia solution for embedded systems.

Applications

  • Set-top boxes: Handling video and audio decoding for television signals.
  • Digital video recorders (DVRs): Encoding and decoding video for recording and playback.
  • Surveillance systems: Processing video streams from cameras for monitoring and recording.
  • Automotive infotainment systems: Providing multimedia playback in vehicles.
  • Portable media players: Decoding and displaying video and audio files.

Features

  • Video decoding: Supports multiple video codecs, including MPEG-2, MPEG-4, H.264, and potentially newer codecs depending on the chip's generation.
  • Video encoding: Enables encoding video into various formats for recording or streaming applications.
  • Display interface: Provides interfaces to connect to different display types such as LCD panels and other digital displays.
  • Audio processing: Supports audio decoding, encoding, and various audio processing features.
  • Peripheral interfaces: Offers interfaces for connecting to external memory, storage devices, and network interfaces.
  • Embedded processor core: Integrates a processor core for managing multimedia functions and running software.

Benefits

  • Integrated multimedia solution: Combines video decoding, encoding, display, and audio processing into a single chip, simplifying system design and reducing cost.
  • High-quality video and audio: Delivers excellent video and audio performance for various multimedia applications.
  • Flexible connectivity: Supports a wide range of interfaces for connecting to other devices and peripherals.
  • Low power consumption: Optimizes power consumption for energy-efficient operation, suitable for battery-powered devices.
  • Simplified development: Provides software and tools to simplify application development.

Additional Details

The BT835KRF would necessitate specific drivers and firmware for seamless operation. Its operating temperature range and power requirements depend on its specific package and configuration. Specifics such as clock speed, memory interface specifics, and pin configuration cannot be conclusively stated without access to its official datasheet. This chip is specifically engineered for embedded applications demanding rich multimedia capabilities.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess