EN
  • EN
  • DE

241A29280X

Part No 241A29280X
Manufacturer Conec
Catalog D - Sub Connectors
Description D Sub Filter Plug Conn Std Dwv
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 9
RoHS Compliant
Win Source Part Number 1153471-241A29280X
Categories D - Sub Connectors
Manufacturer Conec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 241A29280X CAD Model

Description

The 241A29280X is a D-sub connector manufactured by CONEC. D-sub connectors are widely used in various industries for establishing reliable connections in electronic devices and systems. These connectors are known for their robust design and versatility in signal and power transmission.

Applications:

  • Computer interfaces (serial, parallel ports)
  • Telecommunications equipment
  • Industrial control systems
  • Medical equipment
  • Instrumentation and measurement devices
  • Data acquisition systems

Features:

  • Standard D-sub form factor
  • Multiple contact options (e.g., 9, 15, 25, 37, 50 pins)
  • Various termination styles (e.g., solder cup, PCB mount)
  • Rugged construction for durability
  • Shielded options for EMI/RFI protection
  • Polarization features to prevent mismating

Benefits:

  • Reliable Connections: Provides a secure and stable electrical connection.
  • Versatile Application: Suitable for a wide range of signal and power transmission needs.
  • Easy to Use: Standard form factor allows for easy integration into existing systems.
  • Durable Design: Rugged construction ensures long-term reliability in harsh environments.
  • EMI/RFI Protection: Shielded options minimize electromagnetic interference.
  • Prevent Mismating: Polarization features prevent incorrect insertion, protecting equipment from damage.

Additional Details:

The 241A29280X's specific technical specifications, such as the number of pins, gender (male or female), termination style, and shielding options, would depend on the exact product configuration. Refer to the CONEC product datasheet for detailed specifications.

D-sub connectors typically consist of a metal shell that provides mechanical strength and shielding. The contacts are made of conductive materials such as brass or phosphor bronze, and they are often gold-plated to enhance conductivity and corrosion resistance.

The connectors are available in various mounting options, including panel mount, cable mount, and PCB mount.

You May Also Be Interested in

HARTING
SHORT LOCKING SCREW M3
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us
ITT Cannon, LLC
CONN JACKSCREW LP ALLEN 4-40
Need more? Email Us
ITT Cannon, LLC
MICRO M6 SLOT HD JACKS H/P
Need more? Email Us
HARTING
FEMALE SCREW LOCK M3
Need more? Email Us
C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
TE Connectivity
CONN D-SUB FMALE SCREWLOCK KIT
Need more? Email Us
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess