Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Packaging Bulk
Connector Type Header, Male Pins
Number of Positions 48
Number of Positions Loaded 16
Number of Rows 2
Style C/2
Level, Class 3
Mounting Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Operating Temperature Range -55°C ~ 125°C
Current Rating 2A
Material Flammability Rating UL94 V-0
Material - Insulation Polybutylene Terephthalate (PBT), Glass Filled
Win Source Part Number 766607-121A10349X
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 121A10349X CAD Model

Description

The Conec 766607-121A10349X is a male header connector manufactured by Conec.

  • Positions: 48 (16 per row)
  • Current Rating: 2A
  • Material: Polybutylene Terephthalate (PBT), Glass Filled
  • Flammability Rating: UL94 V-0
  • Operating Temperature: -55°C to 125°C
  • Mounting: Through Hole
  • Style: Right Angle
  • Termination: Solder
  • Contact Finish: Gold
  • Series: C/2
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
ATCA GUIDE MODULE R/A MALE
Need more? Email Us
ECAD model for 3-1469372-7
HARTING
CONN RCPT HSG POWER 24POS
Need more? Email Us
ECAD model for 09260243201
Amphenol
CONN RECPT
Need more? Email Us
ECAD model for 91290-103LF
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRN
Need more? Email Us
ECAD model for 516-090-000-202
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
ECAD model for 516-056-000-101
HARTING
CONNECTOR CODING KEY BL
Need more? Email Us
ECAD model for 17790000025
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRY
Need more? Email Us
ECAD model for 516-056-000-302
HARTING
CONN SHROUD B25 175POS
Need more? Email Us
ECAD model for 17700002002
TE Connectivity
CONN RCPT HSG DRAWER 40POS BLK
Need more? Email Us
ECAD model for 1648157-1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention