Products specifications Report Issue?

Manufacturer Honeywell
Illuminated Non-Illuminated
Contact Form SPDT
Current Rating 10 A
Voltage Rating AC 600 VAC
Voltage Rating DC 250 VDC
Operating Force 0.45 N
Termination Style Screw
Mounting Style Plug-In
Industrial Automation Limit Switches
Series HDLS
Brand Honeywell
Product Type Limit Switches
Standard Pack Qty 1
Subcategory Switches
Tradename Microswitch
Ultra Librarian 3D Model Ultra Librarian LSA1A CAD Model

You May Also Be Interested in

Diptronics
DIP Switches / SIP Switches Dip switch Slide Type
Lowest to $2.2759
ECAD model for NDS-07V
C&K Components
Tactile Switches 6 mm Tact Switches
Lowest to $0.2524
ECAD model for PTS645SK50SMTR92LFS
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 1.6mm height
Lowest to $0.9127
ECAD model for DHN-02F-T-V-T/R
Apem Inc.
DIP Switches / SIP Switches 25mA 24VDC 8Pos 10N SPST, UL94-V0
Need more? Email Us
ECAD model for NDS-08V
Diptronics
Tactile Switches Right Angle 6*6
Lowest to $0.1133
ECAD model for DTSA-63K-V
Phoenix Contact
NARROW ETHERNET SWITCH, EIGHT RJ
Need more? Email Us
ECAD model for 1085256
Omron
SWITCH SNAP ACTION SPDT 1A 125V
Lowest to $5.7998
ECAD model for D3D-111
TE Connectivity
Tactile Switches SWITCH TACTILE
Lowest to $0.3143
ECAD model for 5-1437565-0
Omron
SWITCH SNAP ACTION SPDT 15A 250V
Need more? Email Us
ECAD model for V-15-1A5-T

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention