EN
  • EN
  • DE

CDBA120

Part No CDBA120
Manufacturer Comchip Technology
Catalog END - OF - LIFE
Description SMD Schottky Barrier Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Comchip Technology
Win Source Part Number 1160450-CDBA120
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDBA120 CAD Model

Description

The CDBA120 is a surface-mount Schottky Barrier Rectifier manufactured by Comchip Technology. It is designed for applications requiring high efficiency, fast switching, and low forward voltage drop.

Applications:

  • High-Frequency Switching Power Supplies: Used in secondary rectification to improve efficiency.
  • DC-DC Converters: Essential for efficient voltage conversion.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity.
  • LED Lighting: Used in LED drivers for efficient power conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current spikes without failure.
  • Fast Switching Speed: Reduces switching losses at high frequencies.
  • Surface Mount Package: Allows for automated assembly processes.
  • High Reliability: Robust design ensures long-term reliability in demanding applications.

Benefits:

  • Increased Efficiency: Low forward voltage drop leads to higher overall system efficiency.
  • Improved Reliability: Robust design ensures long-term reliability.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Enhanced Protection: High surge current capability enhances system robustness.
  • Optimized Performance: Fast switching speed enables efficient operation at high frequencies.

Additional Details:

The CDBA120 features a maximum repetitive peak reverse voltage of 20V and a forward current of 1A. It typically comes in a SMA (Surface Mount A) package. The device's low forward voltage drop is a crucial parameter, typically around 0.3V to 0.5V at rated current and temperature. It’s designed to provide optimal performance in high-frequency applications, significantly reducing switching losses compared to standard diodes. The surface-mount package allows for easy integration into automated assembly lines. Its robust design and high-temperature operation capability further ensure long-term stability. The construction includes optimized protection features to enhance overvoltage protection, making it suitable for environments with potential voltage transients. It is commonly used in compact electronic devices due to its small size and high efficiency. The device is also RoHS compliant, meaning it is free of hazardous substances, and meets environmental standards. Its fast reverse recovery time makes it ideal for use in high-frequency circuits.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2354 $58.8500
600+ $0.1933 $115.9800
930+ $0.1871 $174.0030
1,280+ $0.1811 $231.8080
1,650+ $0.1751 $288.9150
2,210+ $0.1570 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess