The DS90CF383BMT is a highly integrated chipset designed by Texas Instruments, renowned for its reliable and innovative semiconductor products. This chipset is part of the LVDS (Low Voltage Differential Signaling) family, which is known for its high-speed data transmission capabilities while maintaining low power consumption and minimizing electromagnetic interference (EMI).
Key Features
- High-Speed Data Transmission: The DS90CF383BMT can transmit data at rates up to 2.38 Gbps, making it suitable for high-performance applications that require rapid data transfer.
- Low Power Operation: It operates with a minimal power draw, which is essential for battery-powered or energy-sensitive devices.
- Reduced EMI: The low voltage differential signaling helps to reduce EMI, a critical feature for applications sensitive to noise and for maintaining signal integrity over longer distances.
- Compatibility: The chipset is compatible with a wide range of industry standards, ensuring easy integration into existing systems and architectures.
Applications
The DS90CF383BMT is versatile and can be used in various applications, including:
- High-resolution video transmission for displays and digital signage.
- Data communication links that require high-speed data transfer.
- Automotive infotainment and navigation systems.
- Industrial control systems where data integrity and speed are crucial.
Technical Specifications
Parameter
Value
Data Rate
Up to 2.38 Gbps
Power Supply Voltage
3.3V
Operating Temperature Range
-40°C to +85°C
Package
48-TFSOP
Conclusion
The DS90CF383BMT by Texas Instruments is a robust and efficient solution for high-speed data transfer in a variety of applications. Its high data rate, low power consumption, and EMI reduction capabilities make it an excellent choice for designers looking to optimize their data transmission systems.