The BZX584C27V is a surface mount Zener diode manufactured by Yangzhou Yangjie Electronic Co., Ltd. It is specifically designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic applications. Its compact size and reliable performance make it a popular choice for circuit protection.
Applications
- Voltage Stabilization
- Transient Voltage Suppression
- Overvoltage Protection in Sensitive Circuits
- Voltage Clamping
- Electronic Equipment and Devices
Features
- Zener Voltage: 27V
- Package: SOD-523 surface mount package
- Low Dynamic Resistance: Ensures stable voltage regulation
- High Surge Current Capability: Provides protection against transient surges
- RoHS Compliant: Meets environmental standards
Benefits
- Precise voltage regulation protects sensitive components.
- Effective protection against voltage spikes and surges enhances circuit reliability.
- Small form factor allows for use in compact electronic designs.
- Environmentally friendly due to RoHS compliance.
- Extended lifespan of electronic circuits by preventing damage from overvoltage conditions.
Additional Details
The BZX584C27V has a low reverse leakage current, minimizing power loss. It is designed for automated assembly and soldering processes. The diode's SOD-523 package allows for high-density mounting on printed circuit boards. The operating temperature range is typically -65°C to +150°C; however, the manufacturer's datasheet should be consulted for precise specifications. It is commonly used in consumer electronics, telecommunications equipment, and industrial control systems. The power dissipation is consistent with other devices in the SOD-523 package.