EN
  • EN
  • DE

95061-07

Part No 95061-07
Catalog Keylock Switches
Description SWITCH KEYLOCK 3POS 3PDT 5A 24V
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Circuit 3PDT
Number of Positions 3
Switch Function Mom-Off-Mom
Contact Timing Not Specified
Current Rating (Amps) 5A (DC)
Voltage Rating - DC 24 V
Actuator Type Flat Key
Key Removable Positions All
Mounting Type Panel Mount
Termination Style Connector
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571304-95061-07
Ultra Librarian 3D Model Ultra Librarian 95061-07 CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH KEYLOCK 4POS SP4T 4A 125V
Need more? Email Us
NKK Switches
SWITCH KEYLK 3POS SP3T 0.4VA 28V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 2POS SPST 6A 120V
Need more? Email Us
EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
Omron
SWITCH KEYLCK 3POS DPST 10A 120V
Need more? Email Us
C&K Components
SWITCH KEYLK 4POS SP4T 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 3POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 3POS DPST 6A 120V
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess