EN
  • EN
  • DE

XB4BG03

Part No XB4BG03
Manufacturer Schneider Electric
Catalog Keylock Switches
Description SWITCH KEYLOCK 3POS DPST 6A 120V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit DPST-NO
Number of Positions 3
Switch Function Off-On
Contact Timing Not Specified
Current Rating (Amps) 6A (AC), 550mA (DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 125 V
Actuator Type Flat Key
Key Removable Positions Left and Right
Angle of Throw 45°
Contact Material Silver Alloy
Mounting Type Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 22.00mm Dia
Temperature Range - Operating -40°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1555134-XB4BG03
Ultra Librarian 3D Model Ultra Librarian XB4BG03 CAD Model

Description

N

You May Also Be Interested in

EAO
SWITCH KEYLOCK 2POS DPST 5A 250V
Need more? Email Us
Omron
SWITCH KEYLCK 3POS DPST 10A 120V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 3POS DPST 6A 120V
Need more? Email Us
C&K Components
SWITCH KEYLK 3POS 3P3T 2.5A 125V
Need more? Email Us
NKK Switches
SWITCH KEYLK 3POS SP3T 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
NKK Switches
SWITCH KEYLOCK 2POS SPDT 3A 250V
Need more? Email Us
Schneider Electric
SWITCH KEYLOCK 2POS SPST 6A 120V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess