EN
  • EN
  • DE
  • IT

XPL2010-472MLD

Part No XPL2010-472MLD
Manufacturer Coilcraft
Catalog Electronic Wholesale
Description Power Inductors . XPL2010 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1282204-XPL2010-472MLD
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPL2010-472MLD CAD Model

Description

The XPL2010-472MLD is a high-current power inductor from Coilcraft, designed for use in power supplies and DC-DC converters. This inductor is characterized by its low DC resistance (DCR) and high saturation current, making it suitable for efficient power conversion in a compact size.

Applications

  • DC-DC Converters: Used as an energy storage element in step-up (boost), step-down (buck), and buck-boost converters.
  • Power Supplies: Employed in power supplies for computers, servers, and other electronic devices.
  • Voltage Regulators: Integrated into voltage regulator circuits to filter and smooth output voltage.
  • Point-of-Load (POL) Converters: Used in POL converters for powering individual components or subsystems.
  • LED Lighting: Employed in LED drivers to provide stable and efficient power to LEDs.

Features

  • High Current Capacity: Supports high current levels without significant saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Increased Efficiency: Low DCR reduces conduction losses, leading to higher efficiency in power conversion.
  • High Power Density: Compact size allows for higher power density in power supply designs.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Improved Thermal Performance: Low DCR reduces heat generation, enhancing thermal management.
  • Reliable Operation: Provides stable and reliable performance in demanding applications.

Additional Details

The XPL2010-472MLD has an inductance value of 4.7µH and a saturation current rating that specifies the current level at which the inductance starts to drop significantly. The DCR is typically in the milliohm range, ensuring minimal power loss. The device is typically available in a surface mount package, making it suitable for automated assembly processes.

This power inductor is well-suited for applications where efficiency, size, and EMI performance are critical considerations. Proper selection of the inductor value and current rating is essential to ensure optimal performance. It is also important to consider the operating frequency and temperature requirements of the application when selecting the appropriate inductor.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess