EN
  • EN
  • DE

XAL6030-222MEC

Part No XAL6030-222MEC
Manufacturer Coilcraft
Catalog Electronic Wholesale
Description Inductor Power Shielded/Molded Wirewound 2.2uH 20% 1MHz Composite 10A 0.01397Ohm DCR Automotive T/R / Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1281398-XAL6030-222MEC
Manufacturer Homepage www.coilcraft.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name XAL6030
Introduction Date February 09, 2011
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian XAL6030-222MEC CAD Model

Description

The XAL6030-222MEC is a high-current, shielded power inductor manufactured by Coilcraft. It is designed for use in power supplies, DC-DC converters, and other power applications where high efficiency and low EMI are required. This inductor is characterized by its low DCR (DC resistance) and high saturation current, making it suitable for demanding power applications.

Applications

  • DC-DC Converters: Used in DC-DC converters for energy storage and filtering.
  • Power Supplies: Employed in power supplies to reduce ripple and improve efficiency.
  • Filtering: Incorporated in filtering circuits to reduce noise and interference.
  • Voltage Regulators: Used in voltage regulators for stable and efficient voltage regulation.
  • LED Lighting: Employed in LED lighting systems for power management and filtering.

Features

  • Shielded Construction: Features a shielded construction to minimize EMI (electromagnetic interference).
  • High Current Handling: Designed for high current handling capabilities.
  • Low DCR (DC Resistance): Offers low DCR to minimize power loss and improve efficiency.
  • High Saturation Current: Provides a high saturation current to prevent inductance drop under high current conditions.
  • Surface Mount: Available in a surface-mount package for easy PCB assembly.
  • RoHS Compliant: Compliant with RoHS standards for environmental protection.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • High Efficiency: Low DCR minimizes power loss and improves overall efficiency.
  • Compact Solution: Surface-mount package allows for high-density PCB layouts.
  • Reliable Performance: Designed for stable and reliable operation in various environments.
  • Stable Inductance: High saturation current ensures stable inductance under high current conditions.

Additional Details

The XAL6030-222MEC has an inductance value of 2.2 μH (microhenries). It is available in a surface-mount package. The shielded construction helps to contain the magnetic field, reducing interference with other components on the PCB. The low DCR minimizes power loss due to resistive heating, improving the efficiency of the power circuit. For optimal performance, it is essential to consult the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and recommended soldering guidelines.

This power inductor stores energy in the form of a magnetic field when current flows through it. It opposes changes in current flow, which helps to smooth out the current and voltage in power circuits. The high saturation current rating ensures that the inductor can handle high current levels without experiencing a significant drop in inductance.

You May Also Be Interested in

Intel
Lowest to $50.4238
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Toshiba Semiconductor and Storage
Lowest to $69.2099
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,810 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess