EN
  • EN
  • DE

SWB1010-SMLD

Part No SWB1010-SMLD
Manufacturer Coilcraft
Catalog OEM Parts ( S )
Description RF TRANSFORMER, 780UH; Inductance: 780µH; Product Range: SWB Series; SVHC: No SVHC (15-Jan-2019)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989069-SWB1010-SMLD
Categories OEM Parts( S )
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWB1010-SMLD CAD Model

Description

The SWB1010-SMLD from Coilcraft is a series of shielded wirewound inductor specifically designed for high-current power applications. These inductors are characterized by their low DC resistance (DCR) and high saturation current, making them ideal for use in DC-DC converters, voltage regulators, and power supplies where efficiency and minimal power loss are critical.

Applications:

  • DC-DC converters in various electronic devices.
  • Voltage regulators for stable power delivery.
  • Power supplies for computers, servers, and industrial equipment.
  • Point-of-Load (POL) converters to efficiently power specific components.
  • High current filtering applications where noise reduction is required.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and provides improved performance in sensitive environments.
  • Wirewound Inductor: Offers high current handling capabilities and low DCR.
  • Small Size: Compact design allows for use in space-constrained applications.
  • High Saturation Current: Ensures stable inductance under high current conditions.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.

Benefits:

  • Improved Efficiency: Low DCR reduces power dissipation, leading to higher overall system efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation of surrounding components.
  • Stable Performance: High saturation current maintains inductance value under varying load conditions.
  • Compact Design: Allows for integration into space-constrained applications without compromising performance.
  • Reliable Operation: Robust construction ensures long-term reliability and consistent performance.

Technical Specifications:

The specific inductance value, DCR, saturation current, and other parameters vary depending on the specific part number within the SWB1010-SMLD series. Refer to the Coilcraft datasheet for detailed specifications for the exact part being used. The inductor is designed for surface mount assembly and is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Level One
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess