EN
  • EN
  • DE

DO3340H-104KLD

Part No DO3340H-104KLD
Manufacturer Coilcraft
Catalog Custom Parts (B - D)
Description Power Inductor, ferrite core, 10%, 20%, 30% tol, SMT, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179276-DO3340H-104KLD
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DO3340H-104KLD CAD Model

Description

The DO3340H-104KLD is a high-current shielded power inductor manufactured by Coilcraft. It's specifically designed for applications requiring robust performance, high efficiency, and minimal electromagnetic interference (EMI). The inductor's construction and materials are optimized for demanding power conversion circuits.

Applications

  • DC-DC converters: Particularly well-suited for high-current buck converters and boost converters.
  • Power supplies for FPGAs and ASICs: Provides stable and efficient power delivery to sensitive digital components.
  • LED drivers: Used in high-brightness LED lighting applications.
  • Automotive electronics: Applicable in automotive power systems where reliability and robustness are paramount.
  • Battery-powered devices: Extends battery life through efficient power conversion.

Features

  • Shielded construction: Effectively minimizes EMI radiation.
  • High saturation current: Withstands large DC currents without significant inductance drop.
  • Low DC resistance (DCR): Reduces power losses and improves overall converter efficiency.
  • Compact size: Allows for space-saving designs in densely populated PCBs.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Reduced EMI: Shielding minimizes interference with surrounding circuitry, improving system performance.
  • High efficiency: Low DCR minimizes power dissipation, leading to cooler operation and longer component life.
  • Robust performance: High saturation current ensures stable operation under high load conditions.
  • Space savings: Compact design enables smaller and lighter end products.
  • Improved reliability: Rugged construction ensures dependable operation in harsh environments.

Additional Details

The DO3340H-104KLD features an inductance value of 100 µH (104 indicates 10 * 10^4). It exhibits a saturation current of approximately 2.3 Amps, ensuring stable operation under high load conditions. The DC resistance is typically around 0.15 Ohms. The inductor operates effectively within a temperature range of -40°C to +125°C. It is designed for surface mount assembly, simplifying manufacturing processes. Its construction is optimized to minimize core losses, further enhancing efficiency. The component's dimensions are approximately 3.3 mm x 3.3 mm x 4.0 mm, making it suitable for applications where space is constrained. The part number's suffix 'KLD' may denote specific packaging or termination characteristics; consult the manufacturer's datasheet for precise details.

The DO3340H-104KLD is a preferred choice for designers seeking a combination of high performance, reliability, and space efficiency in their power conversion circuits. Its robust construction and optimized electrical characteristics make it suitable for a wide range of demanding applications.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169
Chilisin
Need more? Email Us
Broadcom Limited
Contact for details
Need more? Email Us
Viking Tech
2010 1% TCR100 1W 50M?
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
UTC
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess