EN
  • EN
  • DE

TVSA02V05C004

Part No TVSA02V05C004
Manufacturer Eaton Bussmann
Catalog TVS - Varistors, MOVs
Description VARISTOR 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Number of Circuits 1
Maximum DC Volts 5VDC
Capacitance @ Frequency 4pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Surface Mount, MLCV
Dimension 0201 (0603 Metric)
Win Source Part Number 048339-TVSA02V05C004
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVSA02V05C004 CAD Model

Description

The Eaton Bussmann electronic component with the part number 048339-TVSA02V05C004 is an active product with a medium popularity and limited supply and demand status. It is available on Win Source and is packaged in a reel.

  • Mounting: surface-mountable
  • Capacitance: 4pF @ 1MHz
  • Maximum DC Voltage: 5VDC
  • Applications: circuit protection
  • Operating Temperature: -40°C to 85°C (TA)
  • Fake Threat: 83% chance of being fake

You May Also Be Interested in

Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess