EN
  • EN
  • DE

DS1135LZ-25+

Part No DS1135LZ-25+
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description Industry's First 3V, 3-in-1 High-Speed Delay Line in Tiny µSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current -1 mA
Lead Free Yes
Low Level Output Current 8 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Pins 8
Operating Supply Voltage 3.3 V
Propagation Delay 25 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1027983-DS1135LZ-25+
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1135LZ-25+ CAD Model

Description

Maxim Integrated's DS1135LZ-25+ High-Speed, 3-in-1 Silicon Delay Line

The DS1135LZ-25+ is a versatile, high-performance silicon delay line product from Maxim Integrated that offers a reliable solution for timing adjustment in various digital applications. This precision delay line device features three equally spaced taps, which provide users with multiple delayed clock outputs from a single input signal. The DS1135LZ-25+ is designed to cater to the needs of systems that require precise timing adjustments to optimize the performance and reliability of digital circuits.

With its operating voltage range of 4.75V to 5.25V, the DS1135LZ-25+ is suitable for 5V systems, ensuring compatibility with a wide array of digital electronics that require stable and precise timing solutions. The delay line has a nominal delay per tap of 25ns, offering designers the flexibility to fine-tune the timing of critical signals with high precision.

The DS1135LZ-25+ comes in a compact 8-pin SOIC package, making it an excellent choice for space-constrained applications. This small footprint allows for easy integration into PCB designs without significantly impacting the overall size of the electronic device. The product is also characterized by its low power consumption, which helps to minimize the thermal footprint of the system and contributes to energy-efficient operation.

One of the key features of the DS1135LZ-25+ is its high-temperature operation, with the ability to function reliably in environments ranging from 0°C to +70°C. This makes it an ideal choice for industrial and commercial applications where temperature variations can be a concern. Additionally, the device is designed with a high level of immunity to electrostatic discharge (ESD), providing robust protection against inadvertent electrical discharges that can occur during handling and operation.

Maxim Integrated's DS1135LZ-25+ is a testament to the company's commitment to delivering high-quality timing solutions that meet the stringent requirements of modern digital systems. Whether it's for telecommunications, computing, or industrial automation, this high-speed silicon delay line ensures precise timing control, enhancing the performance and reliability of electronic products.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7224 $62.1672
6+ $17.0030 $102.0180
10+ $16.4717 $164.7170
13+ $15.9403 $207.2239
17+ $15.4090 $261.9530
22+ $13.8150 $303.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,479 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess