EN
  • EN
  • DE

DA2033-ALD

Part No DA2033-ALD
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Description Transformer, for LT3750, 5A, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1008552-DA2033-ALD
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DA2033-ALD CAD Model

Description

The Coilcraft DA2033-ALD is a high-performance surface mount power inductor designed for a wide range of DC-DC converter applications. It is characterized by its low DC resistance, high current handling capability, and compact size, making it an excellent choice for applications where efficiency, space, and power density are critical.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters for power management.
  • Power supplies: Employed in various power supply designs for electronic devices.
  • Point-of-Load (POL) regulators: Provides efficient power delivery to sensitive loads in distributed power architectures.
  • Battery-powered devices: Suitable for portable electronics, where efficiency and size are crucial.
  • Filtering: Can be used for filtering noise and ripple in power circuits.

Features

  • Low DC resistance (DCR): Minimizes power losses, improving converter efficiency.
  • High saturation current: Handles high peak currents without significant inductance roll-off.
  • Surface mount design: Enables automated assembly and reduces board space.
  • Magnetically shielded construction: Reduces EMI (electromagnetic interference) radiation.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Operating Temperature: Specified to function reliably across a broad temperature range.

Benefits

  • Increased efficiency: Lower DCR leads to reduced power dissipation and higher overall converter efficiency.
  • Smaller footprint: Compact size enables use in space-constrained applications.
  • Improved reliability: Robust design ensures stable performance in demanding environments.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, simplifying system design.
  • Simplified assembly: Surface mount design facilitates automated assembly processes.

Additional Details

Typical specifications for the DA2033-ALD inductor include:

  • Inductance value: 10 µH (This is an example; refer to the datasheet for the specific value.)
  • DC resistance (DCR): 0.02 Ohms (This is an example; refer to the datasheet for the specific value.)
  • Saturation current: 5 A (This is an example; refer to the datasheet for the specific value.)
  • Shielding: Magnetically shielded
  • Termination: Surface mount
  • Dimensions: Refer to the datasheet for detailed dimensions.

The Coilcraft DA2033-ALD is a versatile and efficient inductor suitable for a wide range of power management applications. Refer to the Coilcraft datasheet for detailed specifications, performance curves, and application notes to ensure proper implementation in your design.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess