EN
  • EN
  • DE

MAX1232EESA+T

Part No MAX1232EESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701085-MAX1232EESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1232EESA+T CAD Model

Description

The MAX1232EESA+T is a highly integrated monitoring solution designed by Maxim Integrated, renowned for its precision and reliability in system supervision. This compact and versatile device offers a multitude of features to ensure the stable operation of microcontroller-based systems.

At the heart of the MAX1232EESA+T is its watchdog timer, which serves as an essential tool in maintaining system integrity. The timer monitors the activity of the microcontroller, ensuring that it operates within the expected parameters. If the microcontroller fails to reset the watchdog within a preset time frame, the MAX1232EESA+T assumes a system failure and triggers a reset to restore normal operation.

The device also includes a precise voltage monitor that guards against power supply irregularities. This feature ensures that the microcontroller and other system components receive a stable voltage, protecting them from potential damage due to under or over-voltage conditions. The MAX1232EESA+T actively monitors the power supply and provides an early warning if the voltage deviates from the acceptable range, allowing for corrective action before system stability is compromised.

In addition to these protective measures, the MAX1232EESA+T offers a manual reset input. This allows for an external trigger to initiate a system reset, providing an additional layer of control for system maintenance and troubleshooting.

The MAX1232EESA+T is available in a compact 8-pin EESA package, making it suitable for space-constrained applications. It is also designed to operate over a wide temperature range, ensuring reliable performance in diverse operating environments. The device's low power consumption makes it an ideal choice for battery-operated systems where energy efficiency is paramount.

Maxim Integrated's commitment to quality is reflected in the MAX1232EESA+T, which is designed to meet the rigorous demands of modern electronic systems. Whether deployed in consumer electronics, industrial controls, or automotive applications, this monitoring system offers the protection and stability needed for complex microcontroller-based systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $1.2904

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess