EN
  • EN
  • DE

1206USB-371MBC

Part No 1206USB-371MBC
Manufacturer Coilcraft
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD1206
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 750936-1206USB-371MBC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1206USB-371MBC CAD Model

Description

The 1206USB-371MBC is a common mode choke designed and manufactured by Coilcraft. This component is primarily used to suppress common mode noise in USB and other differential signaling applications, ensuring signal integrity and compliance with electromagnetic compatibility (EMC) standards.

Applications:

  • USB Ports: Used in USB ports of computers, laptops, and peripherals to suppress common mode noise.
  • HDMI Interfaces: Employed in HDMI interfaces to reduce noise and improve signal quality.
  • Ethernet Ports: Integrated into Ethernet ports to filter common mode noise and enhance data transmission reliability.
  • CAN Bus Systems: Utilized in CAN bus systems to minimize noise interference and improve communication accuracy.
  • Audio Equipment: Found in audio devices to reduce noise and improve audio signal clarity.

Features:

  • High Common Mode Impedance: Offers high impedance to common mode noise, effectively suppressing unwanted signals.
  • Low Differential Mode Impedance: Exhibits low impedance to differential mode signals, ensuring minimal signal distortion.
  • Compact Size: Designed in a small 1206 surface mount package for space-saving applications.
  • High Current Capacity: Capable of handling high current levels without saturation.
  • Wide Frequency Range: Operates effectively over a broad frequency range, suitable for various applications.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental safety.

Benefits:

  • Improved Signal Integrity: Enhances signal integrity by suppressing common mode noise, resulting in cleaner signals.
  • Reduced EMI: Reduces electromagnetic interference, improving the overall EMC performance of the system.
  • Compliance with Standards: Helps in meeting regulatory EMC standards, such as FCC and CE.
  • Simplified Design: Simplifies PCB design by providing an easy-to-use solution for noise suppression.
  • Reliable Performance: Offers stable and reliable performance in various operating conditions.
  • Space Saving: Its small size allows for use in compact electronic devices.

Additional Details:

The 1206USB-371MBC is designed for automated surface mount assembly, making it easy to integrate into high-volume production processes. The choke is characterized by its impedance at specific frequencies, typically measured at 100 MHz. It is also important to consider the current rating and DC resistance when selecting this component for a particular application.

Coilcraft is a well-known manufacturer of high-quality magnetic components, and the 1206USB-371MBC common mode choke is a reliable choice for noise suppression in a variety of electronic applications.

You May Also Be Interested in

Nordic Semiconductors
Need more? Email Us
Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
IXYS
Lowest to $7.8205
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Intel
Lowest to $50.4238

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess