EN
  • EN
  • DE

TTWB2010-1LD

Part No TTWB2010-1LD
Manufacturer Coilcraft
Catalog Electronic Wholesale
Description Surface Mount Wideband RF Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1274953-TTWB2010-1LD
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTWB2010-1LD CAD Model

Description

The TTWB2010-1LD is a high-performance wideband transformer manufactured by Coilcraft. It is designed for impedance matching and signal balancing in various communication and networking applications. This transformer is characterized by its broad bandwidth, low insertion loss, and excellent return loss, making it suitable for high-speed data transmission and signal processing.

Applications:

  • Cable modems: Impedance matching and signal balancing between the modem and the cable network.
  • Ethernet transceivers: Isolating and balancing signals in Ethernet interfaces.
  • Broadband amplifiers: Matching impedance and improving signal transfer in amplifiers.
  • RF transceivers: Signal balancing and impedance transformation in radio frequency circuits.
  • Baluns: Converting between balanced and unbalanced signals.

Features:

  • Wideband operation: Supports a broad range of frequencies.
  • Low insertion loss: Minimizes signal attenuation during transmission.
  • Excellent return loss: Reduces signal reflections and improves signal integrity.
  • Surface mount package: Allows for easy integration into printed circuit boards.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.
  • Designed for impedance matching: Ensures efficient power transfer between circuits.

Benefits:

  • Improved signal quality: Low insertion loss and excellent return loss ensure minimal signal degradation during transmission.
  • Efficient power transfer: Impedance matching optimizes power transfer between circuits.
  • Wide range of applications: Suitable for various communication and networking systems.
  • Easy integration: Surface mount package allows for efficient board assembly.
  • Environmentally friendly: RoHS compliant, supporting green initiatives.

Additional Details:

The TTWB2010-1LD typically operates over a frequency range of 5 MHz to 1000 MHz. It has an impedance ratio of 1:1. The insertion loss is typically less than 1 dB over the operating frequency range. The return loss is typically greater than 20 dB. It is available in a small surface mount package. The transformer's wide bandwidth and low insertion loss ensure minimal signal degradation, making it suitable for high-speed data transmission. The excellent return loss reduces signal reflections, improving signal integrity. Coilcraft is a reputable manufacturer of magnetic components, and the TTWB2010-1LD is a reliable and widely used transformer in various communication and networking applications. It's often used in cable TV infrastructure and high speed Ethernet.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Panasonic
Need more? Email Us
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5315 $60.0355
40+ $2.8977 $115.9080
62+ $2.8071 $174.0402
86+ $2.7166 $233.6276
110+ $2.6260 $288.8600
148+ $2.3544 $348.4512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess