EN
  • EN
  • DE

1008CS-270XJEC

Part No 1008CS-270XJEC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description RF inductor, ceramic core, 5% tol, SMT, RoHS Halogen Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034134-1008CS-270XJEC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-270XJEC CAD Model

Description

The 1008CS-270XJEC is a shielded wirewound inductor manufactured by Coilcraft. It is designed for use in high-frequency applications where low EMI and high Q are critical. This inductor is commonly used in RF filters, impedance matching circuits, and wireless communication systems. The shielded construction minimizes electromagnetic interference, ensuring clean and reliable signal transmission.

Applications:

  • RF filters
  • Impedance matching networks
  • Wireless communication devices
  • RF chokes
  • Oscillators

Features:

  • Shielded construction
  • High Q factor
  • Tight tolerance
  • Wirewound construction
  • Compact 1008 size

Benefits:

  • Reduced EMI minimizes interference with other components.
  • High Q factor reduces losses in resonant circuits.
  • Precise inductance values ensure accurate tuning.
  • Robust construction ensures reliability in harsh environments.
  • Small size allows for high-density board layouts.

Additional Details:

The 1008CS-270XJEC inductor has an inductance of 27 µH. The shielded construction minimizes electromagnetic interference, making it suitable for sensitive applications. It is designed to operate over a wide temperature range. The component is a reliable choice for any high frequency application that requires minimal signal distortion and high efficiency.

Technical Specifications:

  • Inductance: 27 µH
  • Inductance Tolerance: ±5%
  • Q Factor: 50 typ. at 2.5 MHz
  • Self-Resonant Frequency: 11 MHz min
  • DCR (DC Resistance): 3.9 Ohms max
  • Isat (Saturation Current): 130 mA
  • Irms (RMS Current): 180 mA
  • Operating Temperature: -40°C to +85°C
  • Case Size: 1008

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Texas Instruments
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess