EN
  • EN
  • DE

1008CS-220XKBC

Part No 1008CS-220XKBC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. 10% tolerance no longer offered. Change 'K' to 'J' for 5% tolerance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034132-1008CS-220XKBC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-220XKBC CAD Model

Description

The Coilcraft 1008CS-220XKBC is a surface mount inductor designed for high-frequency applications. Part of the 1008CS series from Coilcraft, this inductor offers a combination of high Q-factor, tight tolerance, and a high self-resonant frequency (SRF), making it suitable for use in RF filters, impedance matching networks, and other RF circuitry. The compact size and robust construction ensure reliable performance in demanding environments.

Applications

  • RF Filters: Used in radio frequency filters for signal conditioning and noise reduction.
  • Impedance Matching Networks: Employed in impedance matching circuits to optimize power transfer and reduce signal reflections.
  • RF Chokes: Functions as a radio frequency choke to block high-frequency noise and unwanted signals.
  • Wireless Communication Devices: Integrated into wireless communication systems, including Bluetooth, Wi-Fi, and cellular applications.
  • High-Frequency Amplifiers: Used in amplifier circuits to enhance signal strength and stability.

Features

  • High Q-Factor: Minimizes energy loss and maximizes efficiency in resonant circuits.
  • Tight Tolerance: Provides accurate inductance values for precise circuit performance.
  • High SRF: Ensures stable performance at high frequencies.
  • Surface Mount Design: Facilitates automated assembly and compact PCB layouts.
  • RoHS Compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Improved Circuit Performance: High Q-factor and tight tolerance enable efficient and accurate signal processing.
  • Noise Reduction: Effective RF choke function minimizes noise and interference in sensitive circuits.
  • Space Savings: Compact size allows for high-density mounting and miniaturization of electronic devices.
  • Reliable Operation: Robust construction ensures stable performance in a wide range of operating conditions.
  • Environmental Compliance: RoHS compliance ensures the product is environmentally friendly and safe to use.

Specifically, the 1008CS-220XKBC inductor has an inductance value of 22 nH. The inductor utilizes a ceramic core and precision winding techniques to achieve its high performance characteristics. It is designed for reflow soldering and operates over a broad temperature range. The 1008 case size makes it ideal for use in compact electronic devices. This part also features magnetic shielding to further reduce any unwanted coupling to surrounding components.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Dell
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2428 $58.2720
580+ $0.1993 $115.5940
900+ $0.1930 $173.7000
1,240+ $0.1868 $231.6320
1,600+ $0.1806 $288.9600
2,140+ $0.1619 $346.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess