EN
  • EN
  • DE

RT9178-25CB

Part No RT9178-25CB
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301161-RT9178-25CB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9178-25CB CAD Model

Description

The RT9178-25CB is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable 2.5V output voltage with low dropout characteristics, making it suitable for battery-powered and portable applications. This regulator is known for its efficiency and ability to maintain a consistent output even with variations in input voltage and load current.

Applications

  • Portable Electronics: Powering microcontrollers, memory, and other low-voltage components in devices such as smartphones, tablets, and portable media players.
  • Wireless Communication: Regulating voltage for RF transceivers, Bluetooth modules, and Wi-Fi chips in wireless devices.
  • Battery-Powered Devices: Providing a stable voltage supply for sensors, actuators, and control circuits in battery-operated equipment.
  • Consumer Electronics: Powering various components in consumer electronic products, including digital cameras, audio players, and remote controls.
  • Industrial Control Systems: Supplying stable power to sensitive analog and digital circuits in industrial automation and control equipment.

Features

  • Low Dropout Voltage: Ensures stable output voltage even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise and consistent 2.5V output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the device and the load.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving purposes.

Benefits

  • Extended Battery Life: The low quiescent current and high efficiency of the RT9178-25CB help to extend battery life in portable applications.
  • Improved System Reliability: The overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability by preventing damage to the regulator and the load.
  • Simplified Design: The regulator's ease of use and minimal external component requirements simplify the design process.
  • Precise Voltage Regulation: Provides a stable and accurate 2.5V output, ensuring optimal performance of the powered components.
  • Space-Saving Solution: Available in compact packages, making it suitable for space-constrained applications.

Additional Details

The RT9178-25CB typically requires a small number of external components, such as input and output capacitors, to ensure stable operation. The specific values of these components may vary depending on the application requirements. Consult the datasheet for detailed information on component selection and layout recommendations. The operating temperature range is typically -40°C to +85°C. The package options can include SOT-23-5 and similar surface-mount packages.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess