EN
  • EN
  • DE

CY7B991V

Part No CY7B991V
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description Low Voltage Programmable Skew Clock Buffer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164489-CY7B991V
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7B991V CAD Model

Description

The CY7B991V is a Programmable Skew Clock Buffer from Cypress Semiconductor. It is designed to distribute clock signals with minimal skew and jitter, ensuring accurate timing in high-performance digital systems. As an end-of-life product, it is mainly used for maintaining existing systems.

Applications

  • High-speed data communication: Used in networking equipment, such as routers and switches, to synchronize data transmission.
  • Microprocessor clock distribution: Used to distribute the clock signal to multiple processors in a multi-processor system.
  • FPGA clock management: Integrated with FPGAs to provide flexible and accurate clock signals for various modules.
  • Memory clock distribution: Used to distribute the clock signal to memory modules in high-performance memory systems.
  • ATE (Automated Test Equipment): Used in test equipment to synchronize the timing of various test signals.

Features

  • Programmable Skew: Allows for fine-tuning the clock skew to compensate for timing differences in different parts of the system.
  • Low Jitter: Minimizes jitter in the clock signal, ensuring accurate timing.
  • Multiple Outputs: Provides multiple clock outputs to drive multiple loads.
  • Wide Frequency Range: Operates over a wide frequency range, supporting various clock frequencies.
  • Low Power Consumption: Designed for low power consumption.
  • 3.3V Operation: Operates on a 3.3V power supply.

Benefits

  • Improved System Performance: Ensures accurate timing, leading to improved system performance.
  • Reduced Timing Errors: Minimizes timing errors due to clock skew and jitter.
  • Increased System Reliability: Improves system reliability by providing a stable and accurate clock signal.
  • Flexibility: Offers flexibility in clock distribution.

Additional Details

The CY7B991V is programmed using external resistors or a programming interface, depending on the specific version. Careful attention to termination and layout is crucial to minimize reflections and ensure signal integrity. Designers should consult the Cypress datasheet for detailed timing specifications and application guidelines. While the CY7B991V is an end-of-life product, Cypress offers newer clock buffer solutions with enhanced features for new designs.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9180 $59.8360
5+ $24.5484 $122.7420
8+ $23.7815 $190.2520
11+ $23.0145 $253.1595
13+ $22.2476 $289.2188
18+ $19.9457 $359.0226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess