EN
  • EN
  • DE

1008CS-151XGLC

Part No 1008CS-151XGLC
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 1008CS Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120930-1008CS-151XGLC
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1008CS-151XGLC CAD Model

Description

The Coilcraft 1008CS-151XGLC is a high-performance, shielded wirewound inductor designed for a wide range of RF and microwave applications. It's part of Coilcraft's 1008CS series, known for its excellent performance characteristics, including high Q, low DC resistance, and tight tolerance. The shielding minimizes electromagnetic interference (EMI) and ensures stable performance in sensitive circuits.

Applications

  • RF Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Filters
  • Oscillators
  • Matching Networks

Features

  • Shielded Construction
  • Wirewound Inductor
  • High Q Factor
  • Low DC Resistance (DCR)
  • Tight Tolerance

Benefits

  • Reduced EMI and Improved Circuit Stability
  • Excellent Performance in RF and Microwave Applications
  • High Efficiency and Low Losses
  • Precise Inductance Value
  • Reliable Operation

Additional Details

The 1008CS-151XGLC has an inductance of 150 nH (nanohenries). The shielded construction effectively reduces electromagnetic interference (EMI), preventing unwanted signals from affecting the performance of the circuit. The wirewound construction and optimized design result in a high Q factor, which minimizes losses and maximizes efficiency. The low DC resistance (DCR) further contributes to reduced losses. The tight tolerance ensures that the inductance value is close to the specified value, resulting in consistent performance. Proper PCB layout is crucial for minimizing parasitic inductance and capacitance, which can affect the performance of the inductor. The inductor should be placed away from other components and traces to minimize coupling. Reflow soldering is typically used to attach the inductor to the PCB. Consult the Coilcraft datasheet for recommended soldering profiles. The 1008CS-151XGLC provides a reliable and high-performance solution for inductance requirements in a wide range of RF and microwave applications. The "XGLC" suffix likely indicates specific packaging or termination options; consult the datasheet for details.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9260 $57.7800
65+ $1.5803 $102.7195
100+ $1.5310 $153.1000
135+ $1.4816 $200.0160
175+ $1.4322 $250.6350
235+ $1.2840 $301.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,287 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess