The FCT1-120D3SLB is a surface mount power inductor manufactured by Coilcraft. It is designed for high-current power supply applications where efficiency and small size are critical. This inductor is commonly used in DC-DC converters, voltage regulators, and other power management circuits.
Applications:
- DC-DC Converters
- Voltage Regulators
- Point-of-Load (POL) Modules
- Power Amplifiers
- Filtering Applications
Features:
- Shielded construction for low EMI
- High current carrying capacity
- Low DC resistance (DCR) for high efficiency
- Surface mount design for automated assembly
- Operating temperature range up to 125°C
- Small size for space-constrained applications
Benefits:
- Reduces electromagnetic interference (EMI) to meet regulatory requirements
- Enables efficient power conversion, minimizing energy loss
- Allows for compact circuit designs, saving valuable board space
- Simplifies manufacturing with surface mount technology
- Provides reliable performance in harsh operating environments
Additional Details:
The FCT1-120D3SLB features a shielded construction to minimize electromagnetic interference, ensuring compliance with stringent EMI standards. Its high current carrying capacity enables its use in high-power applications. The low DC resistance reduces power losses, contributing to improved efficiency. The surface mount package simplifies assembly and allows for high-density circuit designs. Detailed electrical specifications, including inductance, saturation current, and DCR, can be found in the product datasheet. It is constructed from high quality materials to ensure robust and reliable performance.