The 0805CS-470XKBC is a ceramic wirewound inductor from Coilcraft's 0805CS series. These chip inductors are designed for high Q and tight tolerance, making them suitable for various RF applications. They are constructed with a ceramic core and offer excellent self-resonant frequency (SRF) characteristics, ensuring stable performance at high frequencies. The 0805CS series is known for its robust construction and suitability for automated assembly processes.
Applications
- RF filters
- Impedance matching circuits
- Wireless communication devices
- Mobile phones
- GPS devices
- RF choke applications
Features
- High Q value
- Tight tolerance
- Ceramic core construction
- Wirewound construction
- Excellent self-resonant frequency (SRF)
- Suitable for reflow soldering
- RoHS compliant
- Compact 0805 package size
Benefits
- Improved signal filtering due to high Q
- Precise circuit performance due to tight tolerance
- Stable performance at high frequencies due to excellent SRF
- Easy integration into automated assembly lines
- Environmentally friendly due to RoHS compliance
- Miniaturization of electronic circuits due to compact size
Specifications
The 0805CS-470XKBC has an inductance value of 47nH. It also has a tolerance of ±10%. The Self-Resonant Frequency (SRF) is typically in the hundreds of MHz. The operating temperature range is typically between -40°C and +125°C. Its DC resistance (DCR) is low, contributing to its high Q performance.
This inductor is designed for surface mount technology (SMT) and comes in an 0805 package, which is a standard size for surface mount components. The terminals are designed for optimal solderability and mechanical strength.