EN
  • EN
  • DE

CY2292SC-16

Part No CY2292SC-16
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054063-CY2292SC-16
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2292SC-16 CAD Model

Description

The CY2292SC-16 is a programmable clock synthesizer from Cypress Semiconductor. It is designed to generate various clock frequencies from a single reference frequency, making it suitable for a wide range of applications where precise timing signals are required.

Applications

  • PC motherboards
  • Networking equipment
  • Graphics cards
  • Consumer electronics
  • Embedded systems requiring clock generation

Features

  • Programmable frequency synthesis
  • Generates multiple clock outputs
  • Low phase noise
  • Uses a single reference frequency
  • Available in a compact package
  • Operating Voltage: Typically 3.3V or 5V (Consult datasheet for exact voltage)
  • Output Frequency Range: Consult datasheet for specific range, typically covers common frequencies needed in PC and embedded systems.
  • Phase-Locked Loop (PLL) technology for stable frequency generation.
  • I2C or SPI interface for programming the clock output frequencies and other settings.

Benefits

  • Flexibility in generating different clock frequencies
  • Reduced BOM cost by replacing multiple oscillators
  • Improved system performance due to low jitter
  • Simplified clock tree design
  • Smaller board footprint

Additional Details

The CY2292SC-16 utilizes a Phase-Locked Loop (PLL) to multiply the reference frequency and generate the desired output frequencies. It typically includes programmable dividers and multipliers, allowing designers to fine-tune the output frequencies to meet their specific requirements. The device's configuration is usually done through an I2C or SPI interface, enabling easy integration with microcontrollers and other system components. It's crucial to consult the Cypress Semiconductor datasheet for the CY2292SC-16 to obtain detailed specifications, including operating voltage range, output frequency ranges, timing characteristics, and recommended operating conditions. This ensures proper operation and optimal performance in the target application.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess