EN
  • EN
  • DE

0805CS-390XJLC

Part No 0805CS-390XJLC
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814724-0805CS-390XJLC
Ultra Librarian 3D Model Ultra Librarian 0805CS-390XJLC CAD Model

Description

The 0805CS-390XJLC is a ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed for high-frequency applications, offering a high Q-factor and tight tolerance for optimal performance. Its compact size and robust construction make it suitable for a variety of RF and microwave circuits.

Applications

  • RF Filters
  • Matching Networks
  • Wireless Communication Circuits
  • Broadband Amplifiers
  • RF Chokes
  • Oscillators

Features

  • High Q-factor: Minimizes energy loss and improves circuit efficiency.
  • Tight tolerance: Ensures consistent performance across a wide range of operating conditions.
  • Ceramic core: Provides excellent stability and temperature performance.
  • Wirewound construction: Offers superior performance compared to other inductor types.
  • RoHS compliant: Ensures adherence to Restriction of Hazardous Substances directives.
  • Surface mount termination: Facilitates automated assembly processes.

Benefits

  • Improved circuit performance: Enhances the efficiency and stability of RF circuits.
  • Stable operation: Ensures consistent performance over a wide temperature range.
  • Easy assembly: Simplifies manufacturing processes and reduces assembly time.
  • Compact size: Allows for miniaturization of electronic devices.
  • Reliable performance: Provides long-term stability and durability.
  • Reduced EMI: Minimizes electromagnetic interference with other components.

Additional Details

The 0805CS-390XJLC inductor has an inductance value of 39nH. The tolerance is ±5%. The self-resonant frequency (SRF) is high, allowing for effective operation at high frequencies. It is designed for surface mount soldering onto printed circuit boards (PCBs). The operating temperature range is typically from -55°C to +125°C. The package size is 0805, indicating the physical dimensions of the inductor. The DC resistance (DCR) is low, minimizing power loss. The saturation current rating depends on the application and operating conditions.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8403 $50.4180
150+ $0.6895 $103.4250
225+ $0.6679 $150.2775
310+ $0.6464 $200.3840
405+ $0.6248 $253.0440
540+ $0.5602 $302.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess