EN
  • EN
  • DE

B82793S513N

Part No B82793S513N
Manufacturer EPCOS (TDK)
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818685-B82793S513N
Ultra Librarian 3D Model Ultra Librarian B82793S513N CAD Model

Description

The B82793S513N is a common mode choke from EPCOS (TDK), designed to suppress common mode noise in electronic circuits. It is a crucial component for reducing electromagnetic interference (EMI) and ensuring the proper functioning of various electronic devices. Common mode chokes are used to filter out unwanted noise signals that can disrupt the performance of sensitive circuits.

Applications

  • Power supplies
  • Inverters
  • Motor drives
  • Data lines
  • Signal lines
  • Audio and video equipment

Features

  • High common mode impedance
  • Low differential mode impedance
  • Compact size
  • RoHS compliant
  • Excellent EMI suppression
  • High insulation voltage
  • Wide operating temperature range

Benefits

  • Reduced electromagnetic interference (EMI)
  • Improved signal integrity
  • Enhanced system reliability
  • Compliance with EMC standards
  • Easy integration into existing designs
  • Efficient noise suppression
  • Stable performance over temperature variations

Additional Details

The B82793S513N common mode choke consists of two or more windings wound on a common core. These windings are configured such that the magnetic fields generated by differential mode currents cancel each other, while the fields generated by common mode currents add up. This results in a high impedance for common mode currents, effectively suppressing them, and a low impedance for differential mode currents, allowing the desired signals to pass through with minimal attenuation. The core material is typically a ferrite composition optimized for high permeability and low losses. The choke is designed to provide high insulation voltage to ensure safety and prevent electrical breakdown.

Common mode chokes are essential components in many electronic systems to meet electromagnetic compatibility (EMC) requirements. The B82793S513N provides an effective solution for reducing common mode noise in a wide range of applications, contributing to improved system performance and reliability. Its compact size and easy integration make it a suitable choice for various circuit designs.

You May Also Be Interested in

EPCOS (TDK)
CMC 6.8MH 1.2A 2LN TH / 6.8 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.2A DCR 280mOhm (Typ)
Lowest to $0.8615
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
TDK Corporation
Common Mode Filters(SMD)
Lowest to $0.8408
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0373
Kemet
CMC 109MH 400MA 2LN TH / 109 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 400mA DCR 1.8Ohm
Need more? Email Us
Maglayers
Lowest to $0.1513
Murata Electronics North America
CMC 100UH 150MA 2LN SMD AEC-Q200 / 100 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Lowest to $0.9752
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1278
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess