EN
  • EN
  • DE

0603CT-1N0XJRW

Part No 0603CT-1N0XJRW
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description 0603CT-1N0XJRW Coilcraft RF Inductors - SMD 0603 1nH Unshld 5% 1.6A 45mOhms datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Product Category RF Inductors - SMD
RoHS Details
Type Wirewound
Shielding Unshielded
Inductance 1 nH
Tolerance 5 %
Maximum DC Current 1.6 A
Maximum DC Resistance 45 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Self Resonant Frequency 16 GHz
Termination Standard
Length 1.63 mm
Width 0.84 mm
Height 0.61 mm
Core Material Ceramic
Series 0603CT
Packaging Reel
Brand Coilcraft
Mounting Style PCB Mount
Product RF Inductors
Product Type RF Inductors - Leaded
Factory Pack Quantity Factory Pack Quantity 2000
Subcategory Inductors, Chokes & Coils
Termination Style SMD/SMT
Ultra Librarian 3D Model Ultra Librarian 0603CT-1N0XJRW CAD Model

You May Also Be Interested in

Coilcraft
RF Inductors - SMD Broadband Inductor, Conical
Need more? Email Us
Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us
Panasonic
RF Inductors - SMD 0805 470nH 5% 145 mA 2.56ohm Wirewound
Need more? Email Us
Coilcraft
RF Inductors - SMD
Lowest to $0.9087
Coilcraft
Power Inductors - SMD 15uH Shld 20% 8.7A 22mOhms AECQ2
Lowest to $2.0313
Coilcraft
RF Inductors - SMD 0603 1000nH Unshld 2% 810mOhms AEC-Q200
Need more? Email Us
Johanson Technology Inc.
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0805WGR33GG001E
Need more? Email Us
Coilcraft
Power Inductors - SMD 33uH Shld 20% 1.1A 290mOhms
Need more? Email Us
Coilcraft
RF Inductors - SMD 422nH Unshld 2% 2.5A 60mOhms
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,811 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess