EN
  • EN
  • DE

132-18SMGLD

Part No 132-18SMGLD
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description RF Inductors - SMD 422nH Unshld 2% 2.5A 60mOhms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Type Molded
Termination Style SMD/SMT
Package / Case 6.6 mm x 5.97 mm x 10.55 mm
Shielding Unshielded
Inductance 422 nH
Tolerance 2 %
Maximum DC Current 2.5 A
Maximum DC Resistance 60 mOhms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Q Minimum 95
Mounting Style PCB Mount
Length 10.55 mm
Width 6.6 mm
Height 5.97 mm
Core Material Air
Series 132-XXSM
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Inductors - SMD
Application Automotive
Product RF Inductors
Self Resonant Frequency 540 MHz
Brand Coilcraft
Core Type Wirewound
Product Type RF Inductors - Leaded
Standard Pack Qty 800
Subcategory Inductors, Chokes & Coils
Termination Standard
Test Frequency 50 MHz
Tradename MAXI-SPRING
Ultra Librarian 3D Model Ultra Librarian 132-18SMGLD CAD Model

You May Also Be Interested in

Johanson Technology Inc.
RF Inductors - SMD 3.0nH 3%
Lowest to $0.0401
Coilcraft
Power Inductors - SMD 10uH Shld 20% 540mOhms AECQ2
Need more? Email Us
Coilcraft
Power Inductors - SMD 1uH Shld 20% 16A 6.95mOhms AECQ2
Lowest to $2.4923
Coilcraft
RF Inductors - SMD 35.5nH Unshld 5% 4A 6.8mOhms AECQ2
Lowest to $0.7803
Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513
Panasonic
RF Inductors - SMD 0805 470nH 5% 145 mA 2.56ohm Wirewound
Need more? Email Us
Coilcraft
RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Lowest to $0.9950
Coilcraft
RF Inductors - SMD 1008 39nH Unshld 2% 1.3A 90mOhms
Lowest to $1.4008
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Lowest to $0.6594

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess