EN
  • EN
  • DE

0402HP-33NXGEW

Part No 0402HP-33NXGEW
Manufacturer Coilcraft
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814628-0402HP-33NXGEW
Ultra Librarian 3D Model Ultra Librarian 0402HP-33NXGEW CAD Model

Description

The 0402HP-33NXGEW is a high-performance wirewound inductor manufactured by Coilcraft, designed for radio frequency (RF) applications. This inductor is engineered to provide excellent Q-factor and high self-resonant frequency (SRF), making it ideal for impedance matching, filtering, and tuning in various RF circuits. Its small 0402 form factor allows for high-density board layouts, essential for compact electronic devices.

Applications:

  • RF Impedance Matching: Used to match impedance between RF components, maximizing power transfer.
  • RF Filtering: Employed in filter circuits to attenuate unwanted frequencies and noise.
  • RF Tuning: Utilized in tuning circuits to adjust the resonant frequency of RF systems.
  • Wireless Communication Devices: Integrated into wireless LAN (WLAN), Bluetooth, and cellular devices.
  • RF Transceivers: Incorporated into RF transceiver modules for optimized performance.

Features:

  • Wirewound Construction: Provides high Q-factor and excellent performance at RF frequencies.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Small 0402 Package: Allows for high-density board layouts in compact devices.
  • Tight Tolerance: Ensures consistent performance across different units.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits:

  • Improved RF Performance: High Q-factor enhances signal quality and minimizes losses in RF circuits.
  • Compact Design: Small size enables integration into space-constrained applications.
  • Enhanced Reliability: Robust construction ensures stable performance over a wide range of operating conditions.
  • Optimized Circuit Performance: Precise inductance value allows for accurate tuning and filtering.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The 0402HP-33NXGEW inductor has a specific inductance value, typically measured in nanohenries (nH), and a rated current, both of which are detailed in the Coilcraft datasheet. Proper handling during assembly is critical to prevent damage to the inductor. Consult the Coilcraft datasheet for detailed electrical characteristics, soldering recommendations, and recommended PCB land patterns. The inductor should be mounted on a PCB with appropriate grounding to minimize parasitic effects and ensure optimal performance. Precise placement and routing are essential for maintaining signal integrity in high-frequency applications. The operating temperature range should also be considered to ensure reliable operation.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,981 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess