EN
  • EN
  • DE

0402HP-12NXGEW

Part No 0402HP-12NXGEW
Manufacturer Coilcraft
Catalog Custom Parts (0 - A)
Description RF inductor, ceramic core, 2% tol, SMT, RoHS, halogen-free
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150199-0402HP-12NXGEW
Categories Custom Parts
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402HP-12NXGEW CAD Model

Description

The 0402HP-12NXGEW is a high-performance chip inductor manufactured by Coilcraft. This inductor is designed for use in high-frequency applications where small size and excellent electrical characteristics are critical. The 0402 case size allows for high-density mounting on printed circuit boards.

Applications:

  • RF Filters
  • Impedance Matching Networks
  • RF Chokes
  • Wireless Communication Devices
  • Mobile Phones

Features:

  • 0402 Case Size (small footprint)
  • High Q Factor
  • High Self-Resonant Frequency
  • Tight Tolerance Inductance
  • Surface Mount Device (SMD)

Benefits:

  • Improved RF performance due to high Q factor
  • Minimal signal loss in high-frequency circuits
  • Reduced board space requirements
  • Accurate and consistent inductance values
  • Easy integration into automated assembly processes

Additional Details:

The 0402HP-12NXGEW inductor features a ceramic core construction for high stability and performance. The inductance value is typically around 12 nH (check the specific datasheet for exact values), and the part is designed for reflow soldering. The high self-resonant frequency (SRF) ensures that the inductor behaves as an inductor over a wide frequency range. It's crucial to refer to the Coilcraft datasheet for detailed specifications such as the SRF, DCR (DC resistance), and current rating. This inductor is often used in conjunction with other passive components to create tuned circuits and filters in wireless devices. The component is RoHS compliant, meaning it is lead-free. Proper mounting and soldering techniques are essential to maintain the inductor's high performance and reliability. The inductor's small size and high performance make it a suitable choice for miniaturized electronic devices.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
STMicroelectronics
Need more? Email Us
Amd
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Qualcomm
Lowest to $7.9791
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Fuji Electric
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess