EN
  • EN
  • DE

0402CS-6N8XJBC

Part No 0402CS-6N8XJBC
Manufacturer Coilcraft
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0402
Manufacturer Coilcraft
Manufacturer Homepage www.coilcraft.com
Win Source Part Number 750879-0402CS-6N8XJBC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0402CS-6N8XJBC CAD Model

Description

The Coilcraft 0402CS-6N8XJBC is a ceramic wirewound chip inductor designed for high-frequency applications. It's characterized by its small 0402 form factor, making it suitable for compact electronic devices where board space is limited. It is often used for filtering, impedance matching, and RF signal tuning in various electronic circuits.

Applications:

  • RF Circuits: Employed in radio frequency circuits for impedance matching, filtering, and signal tuning.
  • Wireless Communication Systems: Utilized in wireless devices such as smartphones, tablets, and Bluetooth modules.
  • Mobile Devices: Found in mobile devices for impedance matching and filtering purposes.
  • High-Frequency Filters: Used in the design of low-pass, high-pass, and band-pass filters.

Features:

  • Fixed Inductance: Offers a specific inductance value (6.8nH) for circuit design.
  • High Q Factor: Provides a high Q factor, indicating low losses and efficient energy storage.
  • Surface Mount Design: Designed for surface mount assembly, enabling automated manufacturing.
  • Compact 0402 Package: Features a small 0402 form factor for space-constrained applications.

Benefits:

  • Excellent High-Frequency Performance: Operates efficiently at high frequencies, ideal for wireless applications.
  • Compact Size: Saves valuable board space in small electronic devices.
  • Reduced Losses: High Q factor minimizes energy losses, improving circuit efficiency.

Additional Details:

The 0402 designation refers to the physical dimensions of the inductor (0.04 inches x 0.02 inches). The 'CS' series from Coilcraft typically indicates a ceramic wirewound construction, offering high Q and SRF. The datasheet provides detailed electrical characteristics such as SRF (Self-Resonant Frequency), DCR (DC Resistance), and current ratings. It is important to adhere to the maximum current rating to prevent inductor damage. The soldering process should follow the manufacturer's recommendations to ensure reliable connection. This inductor is commonly used in matching networks for antennas and RF amplifiers.

You May Also Be Interested in

Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess