EN
  • EN
  • DE

0402CS-4N7XJBW

Part No 0402CS-4N7XJBW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE when inventory is depleted. Change 'B' to 'L' for new RoHS part number. Terminals never contained lead.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987841-0402CS-4N7XJBW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-4N7XJBW CAD Model

Description

The 0402CS-4N7XJBW is a high-frequency ceramic wirewound chip inductor manufactured by Coilcraft. It is designed for applications requiring a small footprint, high Q-factor, and precise inductance value. The ceramic construction and wirewound design provide exceptional performance at high frequencies, making it suitable for various RF and microwave applications. This component offers tight tolerance and is designed to be highly reliable in demanding environments.

Applications:

  • RF impedance matching
  • Wireless communication circuits
  • Mobile phone applications
  • GPS and navigation systems
  • Bluetooth and Wi-Fi modules
  • Filter circuits

Features:

  • Compact 0402 case size (1.0mm x 0.5mm)
  • High Q-factor for minimal losses
  • Precise inductance value
  • Ceramic wirewound construction
  • Excellent high-frequency performance
  • RoHS compliant

Benefits:

  • Saves valuable board space in compact designs.
  • Ensures efficient signal transmission with minimal signal loss.
  • Allows for accurate circuit tuning and performance.
  • Provides stable and reliable performance in RF applications.
  • Suitable for use in environmentally conscious designs.
  • Reduces overall power consumption in high-frequency circuits.

Additional Details:

The 0402CS-4N7XJBW inductor uses a ceramic core material to minimize core losses and ensure stability at high frequencies. The wirewound construction contributes to a high Q-factor and tight inductance tolerance. The 0402 case size allows for easy surface mount assembly and high-density placement on PCBs. It operates effectively over a broad temperature range, typically from -40°C to +85°C. This inductor's high self-resonant frequency (SRF) ensures optimal performance in high-frequency circuits. It is widely used in impedance matching networks, filtering applications, and resonant circuits. The shielded construction of this component reduces electromagnetic interference (EMI), enhancing the reliability and performance of sensitive electronic devices.

You May Also Be Interested in

TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess