EN
  • EN
  • DE

0402CS-43NXJBW

Part No 0402CS-43NXJBW
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE Change 'B' to 'L' for new RoHS part number. Terminals never contained lead.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033640-0402CS-43NXJBW
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0402CS-43NXJBW CAD Model

Description

The 0402CS-43NXJBW is a high-frequency ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed for applications requiring small size, high Q, and tight tolerance. Its ceramic construction and wirewound design allow for excellent performance at high frequencies, making it suitable for a variety of RF and microwave applications.

Applications:

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • GPS receivers
  • Bluetooth modules
  • Matching networks

Features:

  • Small 0402 case size (1.0mm x 0.5mm)
  • High Q factor
  • Tight inductance tolerance
  • Ceramic wirewound construction
  • Excellent high-frequency performance
  • RoHS compliant

Benefits:

  • Space-saving design for compact devices.
  • High efficiency in RF applications.
  • Precise inductance value for reliable circuit performance.
  • Stable performance over temperature.
  • Minimal signal loss at high frequencies.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The 0402CS-43NXJBW inductor features a ceramic core material, which provides stability and minimizes core losses at high frequencies. The wirewound construction contributes to the high Q factor and tight inductance tolerance. The 0402 case size is ideal for surface mount assembly and allows for high-density component placement. The operating temperature range typically extends from -40°C to +85°C. The inductor’s high self-resonant frequency (SRF) ensures optimal performance in high-frequency circuits. It is often used in impedance matching networks, filters, and resonant circuits to improve signal quality and efficiency. The shielded construction minimizes electromagnetic interference (EMI), reducing unwanted noise in sensitive applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess