EN
  • EN
  • DE

E57-12GU04-GDB

Part No E57-12GU04-GDB
Manufacturer Eaton Electrical
Catalog Proximity Sensors - Industrial
Description INDUCTIVE PROX,12MM,3WDC,M12,PNP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Inductive
Sensing Distance 0.157" (4mm)
Output Type PNP - Open Collector, NO
Shielding Unshielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 30V
Termination Style Connector
Temperature Range - Operating -25°C ~ 70°C
Ingress Protection IP67, IP69K
Indicator LED
Case / Package Cylinder, Threaded - M12
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1571611-E57-12GU04-GDB
Ultra Librarian 3D Model Ultra Librarian E57-12GU04-GDB CAD Model

Description

N

You May Also Be Interested in

Omron
SENSOR PROX INDUCT 0.8MM CYLIND
Need more? Email Us
Omron
SENSOR PROX INDUCT 10MM IP67 MOD
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NO
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 20MM CYL
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR INDUCT 6MM PNP M12 NO/NC
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 4MM PNP M8 NO
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess