Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr CODACA
Series SPRH124
Part Status Active
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 68 μH
Tolerance ±20%
Current Rating (Amps) 1.75 A
Current - Saturation (Isat) 2.41A
Shielding Shielded
DC Resistance (DCR) 190mOhm Max
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Features Drum Core, Power Inductor
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max) 0.189" (4.80mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian SPRH124-680M CAD Model

You May Also Be Interested in

Murata Electronics North America
FIXED IND 3.3UH 940MA 144MOHM SM
Lowest to $6.1090
ECAD model for LQH3NPZ3R3MGRL
Cyntec
IND SMD 68.0UH AUTO GRADE CHOKE
Lowest to $1.3039
ECAD model for VCHA075D-680MS6
Cyntec
IND SMD 1.5UH AUTO GRADE CHOKE
Need more? Email Us
ECAD model for VCTA25201B-1R5MS6
Vishay
FIXED IND 220NH 32A 1.71MOHM SMD
Lowest to $1.7964
ECAD model for IHLP3232CZERR22M01
Sunlord
FIXED IND 470NH 3.4A 41MOHM SMD
Lowest to $0.1005
ECAD model for WPN201612HR47MT
Cyntec
FIXED INDUCTOR 51UH -30% +50%
Lowest to $0.2852
ECAD model for VFB4532-510
Pulse
FIXED IND 4.7UH 28A 4.5 MOHM SMD
Lowest to $3.2855
ECAD model for PA4344.472ANLT
Murata Electronics North America
FIXED IND 1.7NH 600MA 70MOHM SMD
Need more? Email Us
ECAD model for LQW03AW1N7C00D
Sunlord
FIXED IND 4.3UH 2.1A 72MOHM SMD
Need more? Email Us
ECAD model for SWPA4030S4R3MT

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention