EN
  • EN
  • DE

VCTA25201B-1R5MS6

Part No VCTA25201B-1R5MS6
Manufacturer Cyntec
Catalog Inductors, Coils, Chokes
Description IND SMD 1.5UH AUTO GRADE CHOKE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Delta Electronics/Cyntec
Series VCTA25201B
Part Status Active
Type Molded
Material - Core Metal
Inductance 1.5 μH
Tolerance ±20%
Current Rating (Amps) 2.7 A
Current - Saturation (Isat) 3.3A
Shielding Shielded
DC Resistance (DCR) 60mOhm Max
Ratings AEC-Q200
Operating Temperature -55°C ~ 165°C
Inductance Frequency - Test 1 MHz
Mounting Type Surface Mount
Package / Case 1008 (2520 Metric)
Supplier Device Package 1008
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.047" (1.20mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian VCTA25201B-1R5MS6 CAD Model

You May Also Be Interested in

Wurth Electronics Inc
FIXED IND 2.2UH 4.5A 19 MOHM SMD
Lowest to $2.1819
Pulse
FIXED IND 1.5UH 9.5A 15 MOHM SMD
Lowest to $0.1066
Wurth Electronics Inc
FIXED IND 470UH 600MA 1.1OHM SMD
Lowest to $2.1819
Wurth Electronics Inc
FIXED IND 22UH 660MA 481MOHM SMD
Need more? Email Us
Wurth Electronics Inc
FIXED IND 1UH 7.4A 13.5 MOHM SMD
Lowest to $1.6128
EPCOS (TDK)
FIXED IND 22UH 800MA 260MOHM SMD
Lowest to $0.8181
Wurth Electronics Inc
WE-HCM SMT HIGH CURRENT FLAT WIR
Lowest to $2.1819
Pulse
FIXED IND 100UH 170 MOHM SMD
Lowest to $1.3636
Wurth Electronics Inc
FIXED IND 51NH 100MA 820MOHM SMD
Lowest to $0.8727

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,848 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess