Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr Pulse Electronics
Series Ros 2
Packaging Tape & Reel (TR)
Part Status Active
Type Toroidal
Inductance 2.3 μH
Tolerance ±15%
Current Rating (Amps) 5 A
Shielding Shielded
DC Resistance (DCR) 15mOhm Max
Operating Temperature -40°C ~ 130°C
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.545" L x 0.390" W (13.84mm x 9.91mm)
Height - Seated (Max) 0.215" (5.46mm)
Ultra Librarian 3D Model Ultra Librarian P0453NLT CAD Model

You May Also Be Interested in

TAI-TECH Advanced Electronics
10 UH SHIELDED DRUM CORE, WIREWO
Need more? Email Us
ECAD model for HPC 8040NC-100M
Pulse
FIXED IND 15UH 7A 22 MOHM SMD
Need more? Email Us
ECAD model for PA4320.153NLT
Cyntec
IND SMD 3.3UH AUTO GRADE CHOKE
Need more? Email Us
ECAD model for VCUW25201B-3R3MS5
Pulse
FIXED IND 100NH 67A 0.12MOHM SMD
Need more? Email Us
ECAD model for PA5187.101HLT
Cyntec
FIXED INDUCTOR 51UH -30% +50%
Lowest to $0.2852
ECAD model for VFB4532-510
Sunlord
FIXED IND 680NH 3.3A 43MOHM SMD
Lowest to $0.0641
ECAD model for WPN252010UR68MT
Murata Electronics North America
FIXED IND 2.2UH 7.1A 18MOHM SMD
Lowest to $0.7178
ECAD model for DFEG7030D-2R2M=P3
Pulse
FIXED IND 2.3UH 5A 15 MOHM SMD
Need more? Email Us
ECAD model for P0453NLT
Sunlord
FIXED IND 470NH 3.4A 41MOHM SMD
Lowest to $0.1005
ECAD model for WPN201612HR47MT

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention