EN
  • EN
  • DE

ADCMP602BRMZ-REEL7

Part No ADCMP602BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply TTL/CMOS Comparators | IC COMP TTL/CMOS 1CHAN 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 2.5V
Current - Input Bias (Maximum) 5μA at 2.5V
Current - Output 50mA
Current - Quiescent (Maximum) 2mA
CMRR, PSRR 50dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 5ns
Hysteresis 100μV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-MSOP
Family Part Number ADCMP602
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139933-ADCMP602BRMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCMP602BRMZ-REEL7 CAD Model

Description

ADCMP602BRMZ-REEL7 - High-Speed Comparator by Analog Devices Inc.

The ADCMP602BRMZ-REEL7 is a high-performance, high-speed comparator produced by Analog Devices Inc., a leading name in the design and manufacturing of precision high-performance integrated circuits. This comparator is designed to deliver fast, accurate, and reliable voltage level detection, making it an ideal choice for a wide range of applications, including time-critical signal processing, high-speed data acquisition systems, zero-crossing detectors, and pulse-width modulation (PWM) circuits.

With its ultra-fast propagation delay and low jitter, the ADCMP602BRMZ-REEL7 ensures that digital decisions are made promptly and with precision. The device boasts a propagation delay typically under 2.5 ns, which is essential for applications where timing is critical. Additionally, it features a latch function that allows users to control the timing of the output signal, providing greater flexibility in complex digital systems.

The ADCMP602BRMZ-REEL7 operates over a wide supply voltage range from 2.5V to 5.5V, accommodating various system voltages and simplifying power supply design. This comparator also offers a wide input common-mode voltage range, which includes the negative supply rail and goes up to 2V below the positive supply rail, ensuring compatibility with a broad spectrum of input signals.

For ease of integration into electronic systems, the ADCMP602BRMZ-REEL7 is offered in an 8-lead MSOP (Mini Small Outline Package) and is provided in a tape and reel format, denoted by the 'REEL7' suffix. This packaging supports efficient assembly processes, particularly for high-volume production environments. The compact size and surface-mount package make it suitable for space-constrained applications without compromising performance.

Analog Devices Inc. ensures that the ADCMP602BRMZ-REEL7 meets stringent quality and reliability standards, providing designers with confidence when incorporating this component into their designs. Whether for industrial, communication, automotive, or consumer electronics, the ADCMP602BRMZ-REEL7 stands out as a superior choice for high-speed comparison tasks.

For detailed specifications, application notes, and additional resources, designers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7296 $59.6736
34+ $3.4890 $118.6260
52+ $3.3688 $175.1776
74+ $3.1281 $231.4794
96+ $3.0079 $288.7584
120+ $2.8875 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,750 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess