EN
  • EN
  • DE

2725-2828-BE-01000-A

Part No 2725-2828-BE-01000-A
Manufacturer CNC Tech
Catalog Multiple Conductor Cables
Description CABLE 4COND 28AWG BEI SHLD 1000'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr CNC Tech
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 4 (1 Pair + 2)
Wire Gauge 28 AWG
Conductor Strand 7/0.0047"
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.150" (3.81mm)
Shield Type Foil, Braid
Length 1000.0' (304.8m)
Jacket Color Beige
Ratings UL Style 2725
Features Drain Wire
Voltage 30 V
Temperature Range - Operating 80°C
Usage USB 2.0
Jacket (Insulation) Thickness 0.0264" (0.671mm)
Conductor Insulation High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%
Base Product Number 2725-2828
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.2000
Win Source Part Number 846227-2725-2828-BE-01000-A
Ultra Librarian 3D Model Ultra Librarian 2725-2828-BE-01000-A CAD Model

Description

The multi-conductor cable with the Win Source Part Number 846227-2725-2828-BE-01000-A is a versatile cable used in electronic components and manufactured by CNC Tech.

  • Category: Cables, Wires - Multiple Conductor Cables
  • Drain Wire: Yes
  • Package: Bulk
  • Wire Gauge: 28 AWG
  • Length: 1000.0' (304.8m)
  • Cable Type: Multi-Conductor
  • Application: USB 2.0
  • Voltage Rating: 30 V
  • Number of Conductors: 4 (1 Pair + 2)
  • Standard Package: 1 piece
  • UL Style: 2725
  • Shield Material: Aluminum and Copper, Tinned
  • Conductor Strand: 7/0.0047"
  • Conductor Material: Copper, Tinned
  • Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
  • Diameter: 0.150" (3.81mm)
  • Shield Type: Foil and Braid
  • Jacket Color: Beige
  • Conductor Insulation Material: High-Density Polyethylene (HDPE) and Poly-Vinyl Chloride (PVC)
  • Jacket (Insulation) Thickness: 0.0264" (0.671mm)
  • Shield Coverage: 100%
  • Operating Temperature: Up to 80°C
  • ECCN: EAR99
  • REACH: Not affected
  • HTSUS: 8544.49.2000

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess