STC3485 - Voltage Level Translator from STMicroelectronics
The STC3485 is a versatile, bidirectional voltage level translator designed by STMicroelectronics to enable seamless communication between devices operating at different voltage levels. This component is essential for modern electronics where interfacing between low-voltage microcontrollers and higher voltage peripherals is commonplace.
Featuring dual-supply voltage operation, the STC3485 can translate signals between two distinct voltage domains, ranging from as low as 1.65V to as high as 5.5V. This broad range ensures compatibility with a variety of industry-standard logic levels, making it a go-to solution for multi-voltage systems.
The device comes with 8 bidirectional channels, each of which can pass signals in either direction, allowing for a flexible interface layout. Moreover, the STC3485 is designed with flow-through pinout, which simplifies the PCB layout by keeping the connections between microcontrollers and peripherals straightforward and minimizing trace crossings.
The STC3485 ensures signal integrity with its built-in over-voltage tolerant inputs, which can withstand input voltages up to 5.5V regardless of the operating voltage. This feature provides an additional layer of protection for the connected devices, safeguarding them against potential voltage spikes.
With a maximum data rate of 100 Mbps, the STC3485 can handle high-speed digital signals efficiently, making it suitable for advanced communication protocols. Its low ON-state resistance ensures minimal signal distortion and power loss, contributing to the overall energy efficiency of the system.
The device is available in a compact TSSOP-20 package, which is ideal for space-constrained applications. Its industrial temperature range from -40°C to +85°C guarantees reliable performance across various environmental conditions.
In summary, the STC3485 from STMicroelectronics is a high-performance, robust solution for voltage level translation needs in mixed-voltage electronics. Its broad voltage range compatibility, bidirectional channels, and high-speed data handling capabilities make it an essential component for ensuring interoperability in complex electronic systems.